FIXED IND 390NH 130MA 1.35OHM SM Product overview: MLF1005VR39KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MA, 1.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 130MA, 1.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR39KT000 can be used for catalog matching and distributor lookup.
390nH Shielded Multilayer Inductor 130mA 1.35Ohm Max 0402 (1005 Metric)
390nH Shielded Multilayer Inductor 130mA 1.35Ohm Max 0402 (1005 Metric)
390nH Shielded Multilayer Inductor 130mA 1.35Ohm Max 0402 (1005 Metric)
Surface Mount High Frequency Inductor, MLF Series, 390 nH, 10%, 0402 [1005 Metric], 210 MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF1005VR39KT000 | 445-15709-1-ND | 53Y0796 |
| Product Name | 130MA 1.35OHM Inductor and Choke | Fixed Inductors | Surface Mount High Frequency Inductor, Mlf Series, 390 Nh, 10%, 0402 [1005 Metric], 210 Mhz Rohs Compliant Tdk |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Multilayer | Multilayer | |
| Core Material | Ferrite | Ferrite | |
| Inductance Range | 0.3900 microH |