TDK U.S.A. Corporation 180MA 510MOHM Inductor and Choke MLF1005VR10KT000

Description
FIXED IND 100NH 180MA 510MOHM SM Product overview: MLF1005VR10KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA, 510MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180MA, 510MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR10KT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100NH 180MA 510MOHM SM Product overview: MLF1005VR10KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA, 510MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180MA, 510MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR10KT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180MA 510MOHM Inductor and Choke - 71-MLF1005VR10KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180MA 510MOHM Inductor and Choke
71-MLF1005VR10KT000
180MA 510MOHM Inductor and Choke 71-MLF1005VR10KT000
FIXED IND 100NH 180MA 510MOHM SM Product overview: MLF1005VR10KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA, 510MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180MA, 510MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR10KT000 can be used for catalog matching and distributor lookup.

FIXED IND 100NH 180MA 510MOHM SM Product overview: MLF1005VR10KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA, 510MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180MA, 510MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR10KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15701-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15701-6-ND
Fixed Inductors 445-15701-6-ND
100nH Shielded Multilayer Inductor 180mA 510mOhm Max 0402 (1005 Metric)

100nH Shielded Multilayer Inductor 180mA 510mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15701-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15701-2-ND
Fixed Inductors 445-15701-2-ND
100nH Shielded Multilayer Inductor 180mA 510mOhm Max 0402 (1005 Metric)

100nH Shielded Multilayer Inductor 180mA 510mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15701-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15701-1-ND
Fixed Inductors 445-15701-1-ND
100nH Shielded Multilayer Inductor 180mA 510mOhm Max 0402 (1005 Metric)

100nH Shielded Multilayer Inductor 180mA 510mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1005VR10KT000 445-15701-6-ND
Product Name 180MA 510MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0075uH 250MHz 0.7A Inductor and Choke - 71-0603CS-7N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CME2425-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers