TDK Corporation 0.82uH 10MHz 0.035A Inductor and Choke MLF1005LR82K

Description
Inductor General Purpose Shielded Multi-Layer 0.82uH 10% 10MHz 25Q-Factor Ferrite 0.035A 0.59Ohm DCR 0402 T/R Product overview: MLF1005LR82K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82uH, 10MHz, 0.035A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.82uH, 10MHz, 0.035A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005LR82K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Shielded Multi-Layer 0.82uH 10% 10MHz 25Q-Factor Ferrite 0.035A 0.59Ohm DCR 0402 T/R Product overview: MLF1005LR82K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82uH, 10MHz, 0.035A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.82uH, 10MHz, 0.035A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005LR82K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.82uH 10MHz 0.035A Inductor and Choke - 71-MLF1005LR82K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.82uH 10MHz 0.035A Inductor and Choke
71-MLF1005LR82K
0.82uH 10MHz 0.035A Inductor and Choke 71-MLF1005LR82K
Inductor General Purpose Shielded Multi-Layer 0.82uH 10% 10MHz 25Q-Factor Ferrite 0.035A 0.59Ohm DCR 0402 T/R Product overview: MLF1005LR82K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82uH, 10MHz, 0.035A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.82uH, 10MHz, 0.035A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005LR82K can be used for catalog matching and distributor lookup.

Inductor General Purpose Shielded Multi-Layer 0.82uH 10% 10MHz 25Q-Factor Ferrite 0.035A 0.59Ohm DCR 0402 T/R Product overview: MLF1005LR82K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82uH, 10MHz, 0.035A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.82uH, 10MHz, 0.035A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005LR82K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF1005LR82K
1077711-MLF1005LR82K
Fixed Inductors - MLF1005LR82K 1077711-MLF1005LR82K
Manufacturer: TDK Corporation Win Source Part Number: 1077711-MLF1005LR82K Packaging: Reel - TR Type: Multilayer Current Rating: 35mA Inductance: 820nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 10MHz Frequency - Self Resonant: 130MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 590 mOhm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077711-MLF1005LR82K
Packaging: Reel - TR
Type: Multilayer
Current Rating: 35mA
Inductance: 820nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 25 @ 10MHz
Frequency - Self Resonant: 130MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 590 mOhm Max
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1005LR82K 1077711-MLF1005LR82K
Product Name 0.82uH 10MHz 0.035A Inductor and Choke Fixed Inductors - MLF1005LR82K
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose Standard; Multilayer
Core Material Ferrite Ferrite
Inductance Tolerance 10 (+/- %)
Q Factor 25
Unlock Full Specs
to access all available technical data