FIXED IND 390NH 50MA 410MOHM SMD Product overview: MLF1005LR39KT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 410MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005LR39KT can be used for catalog matching and distributor lookup.
390nH Shielded Multilayer Inductor 50mA 410mOhm Max 0402 (1005 Metric)
Win Source Part Number: 1120777-MLF1005LR39K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLF
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 390 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 25 @ 10MHz
Frequency - Self Resonant: 210MHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 410mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
Current Rating (Amps): 50 mA
Inductance Frequency - Test: 10 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Product Status: Not For New Designs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF1005LR39KT | MLF1005LR39KT-ND | 1120777-MLF1005LR39KT |
| Product Name | SMD 50MA 410MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Multilayer | Multilayer | Standard; Multilayer |
| Inductance Range | 0.3900 microH | 0.3900 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |