TDK U.S.A. Corporation 140MA 590MOHM Inductor and Choke MLF1005LR12K

Description
FIXED IND 120NH 140MA 590MOHM SM Product overview: MLF1005LR12K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 140MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005LR12K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120NH 140MA 590MOHM SM Product overview: MLF1005LR12K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 140MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005LR12K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
140MA 590MOHM Inductor and Choke - 71-MLF1005LR12K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
140MA 590MOHM Inductor and Choke
71-MLF1005LR12K
140MA 590MOHM Inductor and Choke 71-MLF1005LR12K
FIXED IND 120NH 140MA 590MOHM SM Product overview: MLF1005LR12K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 140MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005LR12K can be used for catalog matching and distributor lookup.

FIXED IND 120NH 140MA 590MOHM SM Product overview: MLF1005LR12K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 140MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005LR12K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6208-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6208-2-ND
Fixed Inductors 445-6208-2-ND
120nH Shielded Multilayer Inductor 140mA 590mOhm Max 0402 (1005 Metric)

120nH Shielded Multilayer Inductor 140mA 590mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF1005LR12K
1077700-MLF1005LR12K
Fixed Inductors - MLF1005LR12K 1077700-MLF1005LR12K
Manufacturer: TDK Corporation Win Source Part Number: 1077700-MLF1005LR12K Packaging: Reel - TR Type: Multilayer Current Rating: 140mA Inductance: 120nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 10 @ 25MHz Frequency - Self Resonant: 400MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 590 mOhm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077700-MLF1005LR12K
Packaging: Reel - TR
Type: Multilayer
Current Rating: 140mA
Inductance: 120nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 10 @ 25MHz
Frequency - Self Resonant: 400MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 590 mOhm Max
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FIXED IND 120NH 140MA 590 MOHM - 769-MLF1005LR12K - Utmel Electronic Limited
Hong Kong, China
FIXED IND 120NH 140MA 590 MOHM
769-MLF1005LR12K
FIXED IND 120NH 140MA 590 MOHM 769-MLF1005LR12K
FIXED IND 120NH 140MA 590 MOHM

FIXED IND 120NH 140MA 590 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1005LR12K 445-6208-2-ND 1077700-MLF1005LR12K 769-MLF1005LR12K
Product Name 140MA 590MOHM Inductor and Choke Fixed Inductors Fixed Inductors - MLF1005LR12K FIXED IND 120NH 140MA 590 MOHM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ferrite Ferrite Ferrite
Inductance Range 0.1200 microH 0.1200 microH 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-6N2XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J825JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers