TDK U.S.A. Corporation Fixed Inductors MLF1005L1R8K

Description
1.8µH Shielded Multilayer Inductor 20mA 1.05Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.8µH Shielded Multilayer Inductor 20mA 1.05Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6205-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6205-2-ND
Fixed Inductors 445-6205-2-ND
1.8µH Shielded Multilayer Inductor 20mA 1.05Ohm Max 0402 (1005 Metric)

1.8µH Shielded Multilayer Inductor 20mA 1.05Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6205-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details