TDK U.S.A. Corporation Fixed Inductors MLF1005L1R2KT000

Description
1.2µH Shielded Multilayer Inductor 35mA 790mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Multilayer Inductor 35mA 790mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6203-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6203-2-ND
Fixed Inductors 445-6203-2-ND
1.2µH Shielded Multilayer Inductor 35mA 790mOhm Max 0402 (1005 Metric)

1.2µH Shielded Multilayer Inductor 35mA 790mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1.2UH 35MA 790MOHM Inductor and Choke - 71-MLF1005L1R2KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 35MA 790MOHM Inductor and Choke
71-MLF1005L1R2KT000
SMD 1.2UH 35MA 790MOHM Inductor and Choke 71-MLF1005L1R2KT000
FIXED IND 1.2UH 35MA 790MOHM SMD Product overview: MLF1005L1R2KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 35MA, 790MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 35MA, 790MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005L1R2KT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 35MA 790MOHM SMD Product overview: MLF1005L1R2KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 35MA, 790MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 35MA, 790MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005L1R2KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF1005L1R2KT000
1077695-MLF1005L1R2KT000
Fixed Inductors - MLF1005L1R2KT000 1077695-MLF1005L1R2KT000
Manufacturer: TDK Corporation Win Source Part Number: 1077695-MLF1005L1R2K T000 Categories: Inductors, Coils, Chokes Status: Active Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077695-MLF1005L1R2KT000
Categories: Inductors, Coils, Chokes
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6203-2-ND 71-MLF1005L1R2KT000 1077695-MLF1005L1R2KT000
Product Name Fixed Inductors SMD 1.2UH 35MA 790MOHM Inductor and Choke Fixed Inductors - MLF1005L1R2KT000
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-151 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 2567615 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details