TDK U.S.A. Corporation Fixed Inductors MLF1005GR56JTD25

Description
560nH Shielded Multilayer Inductor 45mA 470mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
560nH Shielded Multilayer Inductor 45mA 470mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180224-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180224-1-ND
Fixed Inductors 445-180224-1-ND
560nH Shielded Multilayer Inductor 45mA 470mOhm Max 0402 (1005 Metric)

560nH Shielded Multilayer Inductor 45mA 470mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180224-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180224-6-ND
Fixed Inductors 445-180224-6-ND
560nH Shielded Multilayer Inductor 45mA 470mOhm Max 0402 (1005 Metric)

560nH Shielded Multilayer Inductor 45mA 470mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180224-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180224-2-ND
Fixed Inductors 445-180224-2-ND
560nH Shielded Multilayer Inductor 45mA 470mOhm Max 0402 (1005 Metric)

560nH Shielded Multilayer Inductor 45mA 470mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-180224-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details