TDK U.S.A. Corporation Fixed Inductors MLF1005GR39JT000

Description
390nH Shielded Multilayer Inductor 50mA 410mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
390nH Shielded Multilayer Inductor 50mA 410mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15691-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15691-6-ND
Fixed Inductors 445-15691-6-ND
390nH Shielded Multilayer Inductor 50mA 410mOhm Max 0402 (1005 Metric)

390nH Shielded Multilayer Inductor 50mA 410mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15691-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15691-1-ND
Fixed Inductors 445-15691-1-ND
390nH Shielded Multilayer Inductor 50mA 410mOhm Max 0402 (1005 Metric)

390nH Shielded Multilayer Inductor 50mA 410mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15691-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15691-2-ND
Fixed Inductors 445-15691-2-ND
390nH Shielded Multilayer Inductor 50mA 410mOhm Max 0402 (1005 Metric)

390nH Shielded Multilayer Inductor 50mA 410mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 50MA 410MOHM Inductor and Choke - 71-MLF1005GR39JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50MA 410MOHM Inductor and Choke
71-MLF1005GR39JT000
SMD 50MA 410MOHM Inductor and Choke 71-MLF1005GR39JT000
FIXED IND 390NH 50MA 410MOHM SMD Product overview: MLF1005GR39JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 410MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005GR39JT000 can be used for catalog matching and distributor lookup.

FIXED IND 390NH 50MA 410MOHM SMD Product overview: MLF1005GR39JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 410MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005GR39JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 0.39Uh, 0.05A, 0402 Rohs Compliant Tdk - 50AJ4194 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.39Uh, 0.05A, 0402 Rohs Compliant Tdk
50AJ4194
Multilayer Inductor, 0.39Uh, 0.05A, 0402 Rohs Compliant Tdk 50AJ4194
MULTILAYER INDUCTOR, 0.39UH, 0.05A, 0402 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.39UH, 0.05A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15691-6-ND 71-MLF1005GR39JT000 50AJ4194
Product Name Fixed Inductors SMD 50MA 410MOHM Inductor and Choke Multilayer Inductor, 0.39Uh, 0.05A, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10000 microH
View Details
2 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers