TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1005G2R2KT000

Description
2.2µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15690-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15690-1-ND
Fixed Inductors 445-15690-1-ND
2.2µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0402 (1005 Metric)

2.2µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15690-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15690-2-ND
Fixed Inductors 445-15690-2-ND
2.2µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0402 (1005 Metric)

2.2µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15690-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15690-6-ND
Fixed Inductors 445-15690-6-ND
2.2µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0402 (1005 Metric)

2.2µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MLF1005G2R2KT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1005G2R2KT000
Fixed Inductors MLF1005G2R2KT000
FIXED IND 2.2UH 30MA 1.3 OHM SMD

FIXED IND 2.2UH 30MA 1.3 OHM SMD

Supplier's Site Datasheet
Inductor, 2.2Uh, 80Mhz, Shld, 0402 Rohs Compliant Tdk - 69AH1145 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 80Mhz, Shld, 0402 Rohs Compliant Tdk
69AH1145
Inductor, 2.2Uh, 80Mhz, Shld, 0402 Rohs Compliant Tdk 69AH1145
INDUCTOR, 2.2UH, 80MHZ, SHLD, 0402 ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 80MHZ, SHLD, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15690-1-ND MLF1005G2R2KT000 69AH1145
Product Name Fixed Inductors Fixed Inductors Inductor, 2.2Uh, 80Mhz, Shld, 0402 Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers