1.5µH Shielded Multilayer Inductor 35mA 950mOhm Max 0402 (1005 Metric)
1.5µH Shielded Multilayer Inductor 35mA 950mOhm Max 0402 (1005 Metric)
1.5µH Shielded Multilayer Inductor 35mA 950mOhm Max 0402 (1005 Metric)
FIXED IND 1.5UH 35MA 950MOHM SMD Product overview: MLF1005G1R5KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 35MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 35MA, 950MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005G1R5KT000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-15686-6-ND | 71-MLF1005G1R5KT000 |
| Product Name | Fixed Inductors | SMD 1.5UH 35MA 950MOHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed |