TDK U.S.A. Corporation Fixed Inductors MLF1005DR10KT

Description
100nH Shielded Multilayer Inductor 25mA 600mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Shielded Multilayer Inductor 25mA 600mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3502-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3502-2-ND
Fixed Inductors 445-3502-2-ND
100nH Shielded Multilayer Inductor 25mA 600mOhm Max 0402 (1005 Metric)

100nH Shielded Multilayer Inductor 25mA 600mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 25MA 600MOHM Inductor and Choke - 71-MLF1005DR10KT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25MA 600MOHM Inductor and Choke
71-MLF1005DR10KT
SMD 25MA 600MOHM Inductor and Choke 71-MLF1005DR10KT
FIXED IND 100NH 25MA 600MOHM SMD Product overview: MLF1005DR10KT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005DR10KT can be used for catalog matching and distributor lookup.

FIXED IND 100NH 25MA 600MOHM SMD Product overview: MLF1005DR10KT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005DR10KT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3502-2-ND 71-MLF1005DR10KT
Product Name Fixed Inductors SMD 25MA 600MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIT68-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2335JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details