TDK U.S.A. Corporation Fixed Inductors MLF1005AR68K

Description
680nH Shielded Multilayer Inductor 10mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
680nH Shielded Multilayer Inductor 10mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3512-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3512-2-ND
Fixed Inductors 445-3512-2-ND
680nH Shielded Multilayer Inductor 10mA 800mOhm Max 0402 (1005 Metric)

680nH Shielded Multilayer Inductor 10mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 10MA 800MOHM Inductor and Choke - 71-MLF1005AR68K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10MA 800MOHM Inductor and Choke
71-MLF1005AR68K
SMD 10MA 800MOHM Inductor and Choke 71-MLF1005AR68K
FIXED IND 680NH 10MA 800MOHM SMD Product overview: MLF1005AR68K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005AR68K can be used for catalog matching and distributor lookup.

FIXED IND 680NH 10MA 800MOHM SMD Product overview: MLF1005AR68K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005AR68K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3512-2-ND 71-MLF1005AR68K
Product Name Fixed Inductors SMD 10MA 800MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details