TDK U.S.A. Corporation Fixed Inductors MLF1005A1R2KT

Description
1.2µH Shielded Multilayer Inductor 10mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Multilayer Inductor 10mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3515-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3515-2-ND
Fixed Inductors 445-3515-2-ND
1.2µH Shielded Multilayer Inductor 10mA 1.1Ohm Max 0402 (1005 Metric)

1.2µH Shielded Multilayer Inductor 10mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-3515-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-1624094-6 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details