TDK U.S.A. Corporation Fixed Inductors MHQ1005PR30HT000

Description
300nH Unshielded Multilayer Inductor 80mA 7.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
300nH Unshielded Multilayer Inductor 80mA 7.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175481-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175481-1-ND
Fixed Inductors 445-175481-1-ND
300nH Unshielded Multilayer Inductor 80mA 7.8Ohm Max 0402 (1005 Metric)

300nH Unshielded Multilayer Inductor 80mA 7.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175481-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175481-6-ND
Fixed Inductors 445-175481-6-ND
300nH Unshielded Multilayer Inductor 80mA 7.8Ohm Max 0402 (1005 Metric)

300nH Unshielded Multilayer Inductor 80mA 7.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175481-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175481-2-ND
Fixed Inductors 445-175481-2-ND
300nH Unshielded Multilayer Inductor 80mA 7.8Ohm Max 0402 (1005 Metric)

300nH Unshielded Multilayer Inductor 80mA 7.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175481-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-36N 0402CS-36NXJRW , 0402CS-36NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-041 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details