TDK U.S.A. Corporation Fixed Inductors MHQ1005PR24HT000

Description
240nH Unshielded Multilayer Inductor 80mA 6.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
240nH Unshielded Multilayer Inductor 80mA 6.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175477-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175477-2-ND
Fixed Inductors 445-175477-2-ND
240nH Unshielded Multilayer Inductor 80mA 6.8Ohm Max 0402 (1005 Metric)

240nH Unshielded Multilayer Inductor 80mA 6.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175477-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175477-6-ND
Fixed Inductors 445-175477-6-ND
240nH Unshielded Multilayer Inductor 80mA 6.8Ohm Max 0402 (1005 Metric)

240nH Unshielded Multilayer Inductor 80mA 6.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175477-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175477-1-ND
Fixed Inductors 445-175477-1-ND
240nH Unshielded Multilayer Inductor 80mA 6.8Ohm Max 0402 (1005 Metric)

240nH Unshielded Multilayer Inductor 80mA 6.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175477-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-24N 0402DC-24NXJRW , 0402DC-24NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details