TDK U.S.A. Corporation Fixed Inductors MHQ1005PR22HT000

Description
220nH Unshielded Multilayer Inductor 80mA 6.6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Multilayer Inductor 80mA 6.6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175475-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175475-6-ND
Fixed Inductors 445-175475-6-ND
220nH Unshielded Multilayer Inductor 80mA 6.6Ohm Max 0402 (1005 Metric)

220nH Unshielded Multilayer Inductor 80mA 6.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175475-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175475-1-ND
Fixed Inductors 445-175475-1-ND
220nH Unshielded Multilayer Inductor 80mA 6.6Ohm Max 0402 (1005 Metric)

220nH Unshielded Multilayer Inductor 80mA 6.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175475-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175475-2-ND
Fixed Inductors 445-175475-2-ND
220nH Unshielded Multilayer Inductor 80mA 6.6Ohm Max 0402 (1005 Metric)

220nH Unshielded Multilayer Inductor 80mA 6.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175475-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details