TDK U.S.A. Corporation Fixed Inductors MHQ1005PR13JT000

Description
130nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
130nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MHQ1005PR13JT000TR-ND - DigiKey
Thief River Falls, MN, United States
130nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0402 (1006 Metric)

130nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005PR13JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 130NH 110MA 2.9 OHM

FIXED IND 130NH 110MA 2.9 OHM

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005PR13JT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 130NH 110MA 2.9 OHM

FIXED IND 130NH 110MA 2.9 OHM

Buy Now Datasheet
SMD 110MA 2.9OHM Inductor and Choke - 71-MHQ1005PR13JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 110MA 2.9OHM Inductor and Choke
71-MHQ1005PR13JT000
SMD 110MA 2.9OHM Inductor and Choke 71-MHQ1005PR13JT000
FIXED IND 130NH 110MA 2.9OHM SMD Product overview: MHQ1005PR13JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110MA, 2.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 110MA, 2.9OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005PR13JT000 can be used for catalog matching and distributor lookup.

FIXED IND 130NH 110MA 2.9OHM SMD Product overview: MHQ1005PR13JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110MA, 2.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 110MA, 2.9OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005PR13JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MHQ1005PR13JT000TR-ND 71-MHQ1005PR13JT000
Product Name Fixed Inductors SMD 110MA 2.9OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-022 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers