TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors MHQ1005PR12GT000

Description
Win Source Part Number: 1370230-MHQ1005PR12G T000 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MHQ-P Package: Tape & Reel Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: 1006 (0402) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 120 nH Current Rating (Amps): 140 mA Shielding: Unshielded DC Resistance (DCR): 2.7Ohm Max Q @ Freq: 22 @ 250MHz Frequency - Self Resonant: 800MHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370230-MHQ1005PR12G T000 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MHQ-P Package: Tape & Reel Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: 1006 (0402) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 120 nH Current Rating (Amps): 140 mA Shielding: Unshielded DC Resistance (DCR): 2.7Ohm Max Q @ Freq: 22 @ 250MHz Frequency - Self Resonant: 800MHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370230-MHQ1005PR12GT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370230-MHQ1005PR12GT000
Inductors, Coils, Chokes - Fixed Inductors 1370230-MHQ1005PR12GT000
Win Source Part Number: 1370230-MHQ1005PR12G T000 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MHQ-P Package: Tape & Reel Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: 1006 (0402) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 120 nH Current Rating (Amps): 140 mA Shielding: Unshielded DC Resistance (DCR): 2.7Ohm Max Q @ Freq: 22 @ 250MHz Frequency - Self Resonant: 800MHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370230-MHQ1005PR12GT000
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MHQ-P
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 1006 (0402)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 120 nH
Current Rating (Amps): 140 mA
Shielding: Unshielded
DC Resistance (DCR): 2.7Ohm Max
Q @ Freq: 22 @ 250MHz
Frequency - Self Resonant: 800MHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
SMD 140MA 2.7OHM Inductor and Choke - 71-MHQ1005PR12GT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 140MA 2.7OHM Inductor and Choke
71-MHQ1005PR12GT000
SMD 140MA 2.7OHM Inductor and Choke 71-MHQ1005PR12GT000
FIXED IND 120NH 140MA 2.7OHM SMD Product overview: MHQ1005PR12GT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005PR12GT000 can be used for catalog matching and distributor lookup.

FIXED IND 120NH 140MA 2.7OHM SMD Product overview: MHQ1005PR12GT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005PR12GT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MHQ1005PR12GT000TR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1006 Metric)

120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005PR12GT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 140MA 2.7 OHM

FIXED IND 120NH 140MA 2.7 OHM

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005PR12GT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 140MA 2.7 OHM

FIXED IND 120NH 140MA 2.7 OHM

Buy Now Datasheet
Fixed Inductors - MHQ1005PR12GT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MHQ1005PR12GT000
Fixed Inductors MHQ1005PR12GT000
FIXED IND 120NH 140MA 2.7OHM SMD

FIXED IND 120NH 140MA 2.7OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370230-MHQ1005PR12GT000 71-MHQ1005PR12GT000 445-MHQ1005PR12GT000TR-ND MHQ1005PR12GT000
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 140MA 2.7OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic Ceramic; Ceramic, Non-Magnetic
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1911175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details