TDK U.S.A. Corporation Fixed Inductors MHQ1005P82NJT000

Description
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MHQ1005P82NJT000CT-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1006 Metric)

82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P82NJT000TR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1006 Metric)

82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P82NJT000DKR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1006 Metric)

82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MHQ1005P82NJT000CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details