TDK U.S.A. Corporation Fixed Inductors MHQ1005P7N3HT000

Description
7.3nH Unshielded Multilayer Inductor 600mA 170mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
7.3nH Unshielded Multilayer Inductor 600mA 170mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P7N3HT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P7N3HT000-ND
Fixed Inductors MHQ1005P7N3HT000-ND
7.3nH Unshielded Multilayer Inductor 600mA 170mOhm Max 0402 (1006 Metric)

7.3nH Unshielded Multilayer Inductor 600mA 170mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P7N3HT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-101 0402DF-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details