TDK U.S.A. Corporation Fixed Inductors MHQ1005P75NJT000

Description
FIXED IND 75NH 160MA 2.2 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 75NH 160MA 2.2 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MHQ1005P75NJT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 75NH 160MA 2.2 OHM SMD

FIXED IND 75NH 160MA 2.2 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P75NJT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 75NH 160MA 2.2 OHM SMD

FIXED IND 75NH 160MA 2.2 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P75NJT000TR-ND - DigiKey
Thief River Falls, MN, United States
75nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1006 Metric)

75nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MHQ1005P75NJT000
884617-MHQ1005P75NJT000
Fixed Inductors - MHQ1005P75NJT000 884617-MHQ1005P75NJT000
Manufacturer: TDK Corporation Win Source Part Number: 884617-MHQ1005P75NJT 000 Series: MHQ-P Operating Temperature Range: -55°C ~ 125°C Features: 75 nH Unshielded Multilayer Inductor 160 mA 2.2Ohm Max 0402 (1006 Metric) Package: Reel - TR Package: 0402 (1006 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1006 (0402) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: TDK Corporation
Win Source Part Number: 884617-MHQ1005P75NJT000
Series: MHQ-P
Operating Temperature Range: -55°C ~ 125°C
Features: 75 nH Unshielded Multilayer Inductor 160 mA 2.2Ohm Max 0402 (1006 Metric)
Package: Reel - TR
Package: 0402 (1006 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1006 (0402)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 160MA 2.2 OHM Inductor and Choke - 71-MHQ1005P75NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 160MA 2.2 OHM Inductor and Choke
71-MHQ1005P75NJT000
SMD 160MA 2.2 OHM Inductor and Choke 71-MHQ1005P75NJT000
FIXED IND 75NH 160MA 2.2 OHM SMD Product overview: MHQ1005P75NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 2.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P75NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 75NH 160MA 2.2 OHM SMD Product overview: MHQ1005P75NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 2.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P75NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MHQ1005P75NJT000DKR-ND 884617-MHQ1005P75NJT000 71-MHQ1005P75NJT000
Product Name Fixed Inductors Fixed Inductors - MHQ1005P75NJT000 SMD 160MA 2.2 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details