TDK U.S.A. Corporation Fixed Inductors MHQ1005P68NJTD25

Description
68nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P68NJTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P68NJTD25-ND
Fixed Inductors MHQ1005P68NJTD25-ND
68nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0402 (1006 Metric)

68nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P68NJTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details