TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors MHQ1005P5N6CT000

Description
Win Source Part Number: 1369740-MHQ1005P5N6C T000 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MHQ-P Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 5.6 nH Current Rating (Amps): 800 mA Shielding: Unshielded DC Resistance (DCR): 130mOhm Max Q @ Freq: 23 @ 250MHz Frequency - Self Resonant: 4.5GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369740-MHQ1005P5N6C T000 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MHQ-P Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 5.6 nH Current Rating (Amps): 800 mA Shielding: Unshielded DC Resistance (DCR): 130mOhm Max Q @ Freq: 23 @ 250MHz Frequency - Self Resonant: 4.5GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369740-MHQ1005P5N6CT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369740-MHQ1005P5N6CT000
Inductors, Coils, Chokes - Fixed Inductors 1369740-MHQ1005P5N6CT000
Win Source Part Number: 1369740-MHQ1005P5N6C T000 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MHQ-P Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 5.6 nH Current Rating (Amps): 800 mA Shielding: Unshielded DC Resistance (DCR): 130mOhm Max Q @ Freq: 23 @ 250MHz Frequency - Self Resonant: 4.5GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369740-MHQ1005P5N6CT000
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MHQ-P
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 5.6 nH
Current Rating (Amps): 800 mA
Shielding: Unshielded
DC Resistance (DCR): 130mOhm Max
Q @ Freq: 23 @ 250MHz
Frequency - Self Resonant: 4.5GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 445-175366-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175366-1-ND
Fixed Inductors 445-175366-1-ND
5.6nH Unshielded Multilayer Inductor 800mA 130mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 800mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175366-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175366-6-ND
Fixed Inductors 445-175366-6-ND
5.6nH Unshielded Multilayer Inductor 800mA 130mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 800mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175366-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175366-2-ND
Fixed Inductors 445-175366-2-ND
5.6nH Unshielded Multilayer Inductor 800mA 130mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 800mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
800MA 130MOHM Inductor and Choke - 71-MHQ1005P5N6CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 130MOHM Inductor and Choke
71-MHQ1005P5N6CT000
800MA 130MOHM Inductor and Choke 71-MHQ1005P5N6CT000
FIXED IND 5.6NH 800MA 130MOHM SM Product overview: MHQ1005P5N6CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P5N6CT000 can be used for catalog matching and distributor lookup.

FIXED IND 5.6NH 800MA 130MOHM SM Product overview: MHQ1005P5N6CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P5N6CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MHQ1005P5N6CT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MHQ1005P5N6CT000
Fixed Inductors MHQ1005P5N6CT000
FIXED IND 5.6NH 800MA 130MOHM SM

FIXED IND 5.6NH 800MA 130MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369740-MHQ1005P5N6CT000 445-175366-1-ND 71-MHQ1005P5N6CT000 MHQ1005P5N6CT000
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 800MA 130MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic Ceramic; Ceramic, Non-Magnetic
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details