TDK U.S.A. Corporation Fixed Inductors MHQ1005P5N1STD25

Description
5.1nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P5N1STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P5N1STD25-ND
Fixed Inductors MHQ1005P5N1STD25-ND
5.1nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P5N1STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - A129469TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details