TDK U.S.A. Corporation Fixed Inductors MHQ1005P56NGTD25

Description
56nH Unshielded Multilayer Inductor 180mA 1.8Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Multilayer Inductor 180mA 1.8Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P56NGTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P56NGTD25-ND
Fixed Inductors MHQ1005P56NGTD25-ND
56nH Unshielded Multilayer Inductor 180mA 1.8Ohm Max 0402 (1006 Metric)

56nH Unshielded Multilayer Inductor 180mA 1.8Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P56NGTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-561 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details