TDK U.S.A. Corporation Fixed Inductors MHQ1005P47NHT000

Description
47nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P47NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P47NHT000-ND
Fixed Inductors MHQ1005P47NHT000-ND
47nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1006 Metric)

47nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P47NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-N50 016008C-N50XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1910166 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details