TDK U.S.A. Corporation Fixed Inductors MHQ1005P40NHTD25

Description
40nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
40nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P40NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P40NHTD25-ND
Fixed Inductors MHQ1005P40NHTD25-ND
40nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1006 Metric)

40nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P40NHTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details