TDK U.S.A. Corporation Fixed Inductors MHQ1005P40NHT000

Description
40nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
40nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P40NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P40NHT000-ND
Fixed Inductors MHQ1005P40NHT000-ND
40nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1006 Metric)

40nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P40NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N7 0402DC-9N7XJRW , 0402DC-9N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details