TDK U.S.A. Corporation Fixed Inductors MHQ1005P3N8CT000

Description
3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P3N8CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P3N8CT000-ND
Fixed Inductors MHQ1005P3N8CT000-ND
3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1006 Metric)

3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P3N8CT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Automotive 0.036uH 250MHz 0.32A Inductor and Choke - 71-0402CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details