TDK U.S.A. Corporation Fixed Inductors MHQ1005P3N7STD25

Description
3.7nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
3.7nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P3N7STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P3N7STD25-ND
Fixed Inductors MHQ1005P3N7STD25-ND
3.7nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1006 Metric)

3.7nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P3N7STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details