TDK U.S.A. Corporation Fixed Inductors MHQ1005P30NGTD25

Description
30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P30NGTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P30NGTD25-ND
Fixed Inductors MHQ1005P30NGTD25-ND
30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1006 Metric)

30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P30NGTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details
Leaded Inductors - 1660181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details