TDK U.S.A. Corporation Fixed Inductors MHQ1005P2N9BT000

Description
2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P2N9BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P2N9BT000-ND
Fixed Inductors MHQ1005P2N9BT000-ND
2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)

2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1120839-MHQ1005P2N9BT000
Inductors, Coils, Chokes - Fixed Inductors 1120839-MHQ1005P2N9BT000
Win Source Part Number: 1120839-MHQ1005P2N9B T000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MHQ-P Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 2.9 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Ceramic, Non-Magnetic Q @ Freq: 23 @ 250MHz Frequency - Self Resonant: 6.5GHz Package / Case: 0402 (1006 Metric) DC Resistance (DCR): 80mOhm Max Supplier Device Package: 1006 (0402) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation

Win Source Part Number: 1120839-MHQ1005P2N9BT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MHQ-P
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 2.9 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 23 @ 250MHz
Frequency - Self Resonant: 6.5GHz
Package / Case: 0402 (1006 Metric)
DC Resistance (DCR): 80mOhm Max
Supplier Device Package: 1006 (0402)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation

Buy Now Datasheet
SMD 900MA 80MOHM Inductor and Choke - 71-MHQ1005P2N9BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 900MA 80MOHM Inductor and Choke
71-MHQ1005P2N9BT000
SMD 900MA 80MOHM Inductor and Choke 71-MHQ1005P2N9BT000
FIXED IND 2.9NH 900MA 80MOHM SMD Product overview: MHQ1005P2N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P2N9BT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.9NH 900MA 80MOHM SMD Product overview: MHQ1005P2N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P2N9BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MHQ1005P2N9BT000-ND 1120839-MHQ1005P2N9BT000 71-MHQ1005P2N9BT000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 900MA 80MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Configuration Fixed Fixed
DCR 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1858352 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details