TDK U.S.A. Corporation Fixed Inductors MHQ1005P2N8STD25

Description
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P2N8STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P2N8STD25-ND
Fixed Inductors MHQ1005P2N8STD25-ND
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)

2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P2N8STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Common Mode Chokes - 486-DSO1-175-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers