TDK U.S.A. Corporation Fixed Inductors MHQ1005P2N8ST000

Description
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P2N8ST000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P2N8ST000-ND
Fixed Inductors MHQ1005P2N8ST000-ND
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)

2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P2N8ST000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-N50 016008C-N50XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers