TDK U.S.A. Corporation Fixed Inductors MHQ1005P2N8CTD25

Description
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P2N8CTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P2N8CTD25-ND
Fixed Inductors MHQ1005P2N8CTD25-ND
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)

2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P2N8CTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Inductor and Choke - 839-DFKH-31-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers