TDK U.S.A. Corporation Fixed Inductors MHQ1005P2N7CTD25

Description
FIXED IND 2.7NH 900MA 70 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.7NH 900MA 70 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MHQ1005P2N7CTD25CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7NH 900MA 70 MOHM

FIXED IND 2.7NH 900MA 70 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P2N7CTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7NH 900MA 70 MOHM

FIXED IND 2.7NH 900MA 70 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P2N7CTD25TR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MHQ1005P2N7CTD25CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-56N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details