TDK U.S.A. Corporation Fixed Inductors MHQ1005P2N6CTD25

Description
2.6nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
2.6nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P2N6CTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P2N6CTD25-ND
Fixed Inductors MHQ1005P2N6CTD25-ND
2.6nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1006 Metric)

2.6nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P2N6CTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers