TDK U.S.A. Corporation Fixed Inductors MHQ1005P2N3ST000

Description
2.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
2.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P2N3ST000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P2N3ST000-ND
Fixed Inductors MHQ1005P2N3ST000-ND
2.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1006 Metric)

2.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P2N3ST000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N8 0201DS-3N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-3-127-597-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details