TDK U.S.A. Corporation Fixed Inductors MHQ1005P2N1BTD25

Description
2.1nH Unshielded Multilayer Inductor 1A 60mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
2.1nH Unshielded Multilayer Inductor 1A 60mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P2N1BTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P2N1BTD25-ND
Fixed Inductors MHQ1005P2N1BTD25-ND
2.1nH Unshielded Multilayer Inductor 1A 60mOhm Max 0402 (1006 Metric)

2.1nH Unshielded Multilayer Inductor 1A 60mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P2N1BTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers