TDK U.S.A. Corporation Fixed Inductors MHQ1005P24NHT000

Description
24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P24NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P24NHT000-ND
Fixed Inductors MHQ1005P24NHT000-ND
24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1006 Metric)

24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P24NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details