TDK-Lambda Americas Inc., High Power Division Fixed Inductors MHQ1005P22NJT000

Description
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175577-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175577-1-ND
Fixed Inductors 445-175577-1-ND
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1006 Metric)

22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175577-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175577-2-ND
Fixed Inductors 445-175577-2-ND
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1006 Metric)

22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175577-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175577-6-ND
Fixed Inductors 445-175577-6-ND
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1006 Metric)

22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Inductor, 22Nh, 2.1Ghz, 0402 Rohs Compliant Tdk - 69AH1072 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 2.1Ghz, 0402 Rohs Compliant Tdk
69AH1072
Inductor, 22Nh, 2.1Ghz, 0402 Rohs Compliant Tdk 69AH1072
INDUCTOR, 22NH, 2.1GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 22NH, 2.1GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175577-1-ND 69AH1072
Product Name Fixed Inductors Inductor, 22Nh, 2.1Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 43.3 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0.27uH 1.32KOhm 7.9MHz Inductor and Choke - 71-0402AF-271XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2700 microH
Inductance Tolerance 5 (+/- %)
View Details