TDK U.S.A. Corporation Fixed Inductors MHQ1005P20NHT000

Description
20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MHQ1005P20NHT000TR-ND - DigiKey
Thief River Falls, MN, United States
20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1006 Metric)

20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P20NHT000CT-ND - DigiKey
Thief River Falls, MN, United States
20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1006 Metric)

20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P20NHT000DKR-ND - DigiKey
Thief River Falls, MN, United States
20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1006 Metric)

20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MHQ1005P20NHT000TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details