TDK U.S.A. Corporation Fixed Inductors MHQ1005P1N8STD25

Description
1.8nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P1N8STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P1N8STD25-ND
Fixed Inductors MHQ1005P1N8STD25-ND
1.8nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P1N8STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details