TDK U.S.A. Corporation Fixed Inductors - MHQ0402PSA2N7BT000 MHQ0402PSA2N7BT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 884605-MHQ0402PSA2N7 BT000 Series: MHQ-PSA Operating Temperature Range: -55°C ~ 125°C Features: 2.7 nH Shielded Multilayer Inductor 300 mA 400mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174641-2, 445-174641-1, 445-174641-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 884605-MHQ0402PSA2N7 BT000 Series: MHQ-PSA Operating Temperature Range: -55°C ~ 125°C Features: 2.7 nH Shielded Multilayer Inductor 300 mA 400mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174641-2, 445-174641-1, 445-174641-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MHQ0402PSA2N7BT000
884605-MHQ0402PSA2N7BT000
Fixed Inductors - MHQ0402PSA2N7BT000 884605-MHQ0402PSA2N7BT000
Manufacturer: TDK Corporation Win Source Part Number: 884605-MHQ0402PSA2N7 BT000 Series: MHQ-PSA Operating Temperature Range: -55°C ~ 125°C Features: 2.7 nH Shielded Multilayer Inductor 300 mA 400mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174641-2, 445-174641-1, 445-174641-6

Manufacturer: TDK Corporation
Win Source Part Number: 884605-MHQ0402PSA2N7BT000
Series: MHQ-PSA
Operating Temperature Range: -55°C ~ 125°C
Features: 2.7 nH Shielded Multilayer Inductor 300 mA 400mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174641-2, 445-174641-1, 445-174641-6

Buy Now Datasheet
Fixed Inductors - 445-174641-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174641-6-ND
Fixed Inductors 445-174641-6-ND
2.7nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)

2.7nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174641-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174641-1-ND
Fixed Inductors 445-174641-1-ND
2.7nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)

2.7nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174641-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174641-2-ND
Fixed Inductors 445-174641-2-ND
2.7nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)

2.7nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
300MA 400MOHM Inductor and Choke - 71-MHQ0402PSA2N7BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 400MOHM Inductor and Choke
71-MHQ0402PSA2N7BT000
300MA 400MOHM Inductor and Choke 71-MHQ0402PSA2N7BT000
FIXED IND 2.7NH 300MA 400MOHM SM Product overview: MHQ0402PSA2N7BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402PSA2N7BT00 0 can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 300MA 400MOHM SM Product overview: MHQ0402PSA2N7BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402PSA2N7BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 884605-MHQ0402PSA2N7BT000 445-174641-6-ND 71-MHQ0402PSA2N7BT000
Product Name Fixed Inductors - MHQ0402PSA2N7BT000 Fixed Inductors 300MA 400MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567565 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.1000 ohms
View Details
Adjustable Inductors - 1956-JLC03E048TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 95
View Details