TDK U.S.A. Corporation Fixed Inductors MHQ0402PSA2N4CT000

Description
2.4nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.4nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ0402PSA2N4CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402PSA2N4CT000-ND
Fixed Inductors MHQ0402PSA2N4CT000-ND
2.4nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)

2.4nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ0402PSA2N4CT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N2 0402CS-2N2XJRW , 0402CS-2N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8117-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details