TDK U.S.A. Corporation Fixed Inductors MHQ0402PSA1N5CT000

Description
1.5nH Shielded Multilayer Inductor 400mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.5nH Shielded Multilayer Inductor 400mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ0402PSA1N5CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402PSA1N5CT000-ND
Fixed Inductors MHQ0402PSA1N5CT000-ND
1.5nH Shielded Multilayer Inductor 400mA 200mOhm Max 01005 (0402 Metric)

1.5nH Shielded Multilayer Inductor 400mA 200mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ0402PSA1N5CT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N0 0302CS-4N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details