TDK U.S.A. Corporation Fixed Inductors MHQ0402PSA1N1CT000

Description
1.1nH Shielded Multilayer Inductor 500mA 150mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.1nH Shielded Multilayer Inductor 500mA 150mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ0402PSA1N1CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402PSA1N1CT000-ND
Fixed Inductors MHQ0402PSA1N1CT000-ND
1.1nH Shielded Multilayer Inductor 500mA 150mOhm Max 01005 (0402 Metric)

1.1nH Shielded Multilayer Inductor 500mA 150mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ0402PSA1N1CT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details