TDK U.S.A. Corporation 200MA 400MOHM Inductor and Choke MHQ0402P2N8BT000

Description
FIXED IND 2.8NH 200MA 400MOHM SM Product overview: MHQ0402P2N8BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402P2N8BT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.8NH 200MA 400MOHM SM Product overview: MHQ0402P2N8BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402P2N8BT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MA 400MOHM Inductor and Choke - 71-MHQ0402P2N8BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 400MOHM Inductor and Choke
71-MHQ0402P2N8BT000
200MA 400MOHM Inductor and Choke 71-MHQ0402P2N8BT000
FIXED IND 2.8NH 200MA 400MOHM SM Product overview: MHQ0402P2N8BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402P2N8BT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.8NH 200MA 400MOHM SM Product overview: MHQ0402P2N8BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402P2N8BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
963649-MHQ0402P2N8BT000
Inductors, Coils, Chokes - Fixed Inductors 963649-MHQ0402P2N8BT000
Win Source Part Number: 963649-MHQ0402P2N8BT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MHQ-P Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 2.8 nH Height - Seated (Max): 0.010" (0.26mm) Standard Package: 20,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Ceramic, Non-Magnetic Q @ Freq: 10 @ 500MHz Frequency - Self Resonant: 6GHz Package / Case: 01005 (0402 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.017" L x 0.009" W (0.44mm x 0.24mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 500 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Product Status: Obsolete

Win Source Part Number: 963649-MHQ0402P2N8BT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MHQ-P
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 2.8 nH
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 20,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 10 @ 500MHz
Frequency - Self Resonant: 6GHz
Package / Case: 01005 (0402 Metric)
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.017" L x 0.009" W (0.44mm x 0.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 500 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Product Status: Obsolete

Buy Now Datasheet
Fixed Inductors - MHQ0402P2N8BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402P2N8BT000-ND
Fixed Inductors MHQ0402P2N8BT000-ND
2.8nH Unshielded Multilayer Inductor 200mA 400mOhm Max 01005 (0402 Metric)

2.8nH Unshielded Multilayer Inductor 200mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MHQ0402P2N8BT000 963649-MHQ0402P2N8BT000 MHQ0402P2N8BT000-ND
Product Name 200MA 400MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Inductance Range 0.0028 microH 0.0028 microH
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-43N 026011C-43NXJRW , 026011C-43NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details