TDK U.S.A. Corporation Fixed Inductors MHQ0402P2N6ST000

Description
2.6nH Unshielded Multilayer Inductor 200mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.6nH Unshielded Multilayer Inductor 200mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ0402P2N6ST000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402P2N6ST000-ND
Fixed Inductors MHQ0402P2N6ST000-ND
2.6nH Unshielded Multilayer Inductor 200mA 400mOhm Max 01005 (0402 Metric)

2.6nH Unshielded Multilayer Inductor 200mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ0402P2N6ST000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - A102539TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details